Murata Power Solutions Meters DMS-40PC-4/20S-5RL-C

Description
PROCESS METER 4-20MA LED PNL MT
Description
PROCESS METER 4-20MA LED PNL MT
Datasheet
Datasheet Summary
Powered by GS/AI

The DMS-40PC-4/20S-5RL-C is a panel meter designed for 4-20mA process monitoring applications, featuring a 4¬O digit display with a resolution of 0-19999. It utilizes full-size 0.52" (13.2mm) high LED digits, available in low-power red, ensuring visibility in various lighting conditions. The device operates within a power supply range of +4.75 to +5.25Vdc and consumes a maximum of 50mA, making it suitable for low-power applications. This model includes dip-switch selectable range, offset, and decimal point settings, allowing for customization based on user requirements. It features non-interacting, 20-turn gain and offset adjustments, enhancing accuracy and stability. The meter is designed to be insensitive to ground loops, with a maximum loop burden of 103 Ohms and overcurrent protection up to ±40mA. Constructed in a vibration-resistant package with reliable screw-terminal connections, the DMS-40PC-4/20S-5RL-C is suitable for demanding environments. It operates effectively within a temperature range of 0 to +50°C and can be stored at temperatures between -40 to +75°C. The device is lightweight, weighing only 0.1 ounces (28 grams), making it easy to integrate into various applications.

Datasheet Summary
Powered by GS/AI

The DMS-40PC-4/20S-5RL-C is a panel meter designed for 4-20mA process monitoring applications, featuring a 4¬O digit display with a resolution of 0-19999. It utilizes full-size 0.52" (13.2mm) high LED digits, available in low-power red, ensuring visibility in various lighting conditions. The device operates within a power supply range of +4.75 to +5.25Vdc and consumes a maximum of 50mA, making it suitable for low-power applications. This model includes dip-switch selectable range, offset, and decimal point settings, allowing for customization based on user requirements. It features non-interacting, 20-turn gain and offset adjustments, enhancing accuracy and stability. The meter is designed to be insensitive to ground loops, with a maximum loop burden of 103 Ohms and overcurrent protection up to ±40mA. Constructed in a vibration-resistant package with reliable screw-terminal connections, the DMS-40PC-4/20S-5RL-C is suitable for demanding environments. It operates effectively within a temperature range of 0 to +50°C and can be stored at temperatures between -40 to +75°C. The device is lightweight, weighing only 0.1 ounces (28 grams), making it easy to integrate into various applications.

Suppliers

Company
Product
Description
Supplier Links
PROCESS METER 4-20MA LED PNL MT

PROCESS METER 4-20MA LED PNL MT

Supplier's Site Datasheet
Panel Meters - DMS-40PC-4/20S-5RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number DMS-40PC-4/20S-5RL-C DMS-40PC-4/20S-5RL-C
Product Name Meters Panel Meters
Display Colors LED - Red Characters
Unlock Full Specs
to access all available technical data

Similar Products

12-ch SMB(M) Front Panel LAN-XI - UA-2107--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers