Process Meter LED - Red Characters Display Panel Mount
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:21.6V; Product Range:- RoHS Compliant: Yes
DPM, LED, 4-20MA, RED, PROCESS; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:21.6V; RoHS Compliant: Yes
Process Meter LED - Red Characters Display Panel Mount
PROCESS METER 4-20MA LED PNL MT
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1080-ND | 8103403 | 87K3683 | 34M5694 | DMS-30PC-4/20S-24RS-I-C | DMS-30PC-4/20S-24RS-I-C |
| Product Name | Meters | Multi Function Panel Meters | Current Meter; No. Of Digits / Alpha Murata Power Solutions | Dpm, Led, 4-20Ma, Red, Process; No. Of Digits / Alpha Murata Power Solutions | Panel Meters | Meters |
| Display Technology | LED | LED | ||||
| Display Colors | Red | LED - Red Characters | ||||
| Current Range | 0.0040 to 0.0200 amps | 0.0040 to 0.0200 amps | 0.0040 to 0.0200 amps | |||
| Width | 53.8 mm (2.12 inch) | 53.8 mm (2.12 inch) | ||||
| Height | 22.3 mm (0.8780 inch) | 22.3 mm (0.8780 inch) |