The DMS-30PC-2-YS-C is a miniature digital panel voltmeter featuring a 3¬O digit, 0.56" (14.2mm) high LED display with yellow characters. It is designed for panel or pc-board mounting and measures input voltage ranges of ±20V. The device operates on a single +5V supply and has a low power consumption of 60mW for low-power models. The input impedance is 1 megohm, and it offers over-voltage protection up to ±250V. The meter includes user-selectable decimal point placement and a display test function. It is epoxy-encapsulated for moisture and vibration resistance, making it suitable for various applications, including power supply monitoring and industrial equipment. The operating temperature range is from 0 to +60°C, and it is available with multiple LED color options.
Voltage (Voltmeter) LED - Yellow Characters Display Panel Mount
Voltmeter LED - Yellow Characters Display Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-3320-ND | DMS-30PC-2-YS-C |
| Product Name | Meters | Panel Meters |
| Outputs | Reference | |
| Display Technology | LED | |
| Voltage Range | 20 volts | 5 volts |
| Input Type | DC Voltage |