The Voltage Meter, part number 87K3671, is a 3¬O digit digital voltmeter designed for measuring DC voltage with a range of ±200mV to ±200V. It features a large 0.56" (14.2mm) LED display available in eight colors, including options for low-power LEDs. The device is housed in a compact epoxy-encapsulated 12-pin DIP package, making it suitable for panel or PCB mounting. It offers four differential input voltage ranges and has an input impedance of 1,000 megohms for lower ranges and 1 megohm for higher ranges. The meter operates on a single +5V supply, consuming as little as 10mA in low-power configurations. It includes auto-calibration with an accuracy of ±1 count and allows user-selectable decimal point placement. The operating temperature range is from 0 to +60°C, and it is protected against overvoltage up to ±250V. This product is suitable for various applications, including power supply monitoring and signal conditioning.
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
Voltmeter LED - Red Characters Display Panel Mount
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-3319-ND | 87K3671 | DMS-30PC-0-RS-C |
| Product Name | Meters | Voltage Meter; No. Of Digits / Alpha Murata Power Solutions | Panel Meters |
| Outputs | Reference | ||
| Display Technology | LED | ||
| Display Colors | Red | ||
| Voltage Range | 0.2000 volts | -0.2000 to 0.2000 volts | 5 volts |
| Input Type | DC Voltage | DC Voltage; DC Voltage |