Murata Power Solutions Meters DMS-30PC-0-RH-C

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - DMS-30PC-0-RH-C-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Display, Voltmeter, Led, 225Ma, 5V; No. Of Digits / Alpha Murata Power Solutions - 16M5718 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Voltmeter, Led, 225Ma, 5V; No. Of Digits / Alpha Murata Power Solutions
16M5718
Panel Display, Voltmeter, Led, 225Ma, 5V; No. Of Digits / Alpha Murata Power Solutions 16M5718
PANEL DISPLAY, VOLTMETER, LED, 225mA, 5V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:14.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:4.75VDC RoHS Compliant: Yes

PANEL DISPLAY, VOLTMETER, LED, 225mA, 5V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:14.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:4.75VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMS-30PC-0-RH-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-30PC-0-RH-C
Panel Meters DMS-30PC-0-RH-C
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DMS-30PC-0-RH-C-ND 16M5718 DMS-30PC-0-RH-C
Product Name Meters Panel Display, Voltmeter, Led, 225Ma, 5V; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Outputs Reference
Display Technology LED LED
Display Colors Red
Voltage Range 0.2000 volts -0.2000 to 0.2000 volts 5 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meter for Thermocouple Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details