Murata Power Solutions Meters DMS-30LCDA-4/20S-C

Description
Process Meter LCD - Black Characters Display Panel Mount
Request a Quote Datasheet
Description
Process Meter LCD - Black Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1078-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LCD - Black Characters Display Panel Mount

Process Meter LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-30LCDA-4/20S-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Process Meter LCD - Black Characters Display Panel Mount

Process Meter LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Loop Powered Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3667 - Newark, An Avnet Company
Chicago, IL, United States
Loop Powered Meter; No. Of Digits / Alpha Murata Power Solutions
87K3667
Loop Powered Meter; No. Of Digits / Alpha Murata Power Solutions 87K3667
LOOP POWERED METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:-; Supply Voltage Max:-RoHS Compliant: Yes

LOOP POWERED METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:-; Supply Voltage Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1078-ND DMS-30LCDA-4/20S-C 87K3667
Product Name Meters Panel Meters Loop Powered Meter; No. Of Digits / Alpha Murata Power Solutions
Display Technology LCD
Current Range 0.0040 to 0.0200 amps 0.0040 to 0.0200 amps
Width 53.8 mm (2.12 inch)
Height 22.3 mm (0.8780 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 629974 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details