Murata Power Solutions Meters DMS-20RM-3-AC1-R-C

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1986-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
VOLTMETER 0-300VAC LED PANEL MT

VOLTMETER 0-300VAC LED PANEL MT

Supplier's Site Datasheet
True-Rms Ac Voltmeter; No. Of Digits / Alpha Murata Power Solutions - 51P3831 - Newark, An Avnet Company
Chicago, IL, United States
True-Rms Ac Voltmeter; No. Of Digits / Alpha Murata Power Solutions
51P3831
True-Rms Ac Voltmeter; No. Of Digits / Alpha Murata Power Solutions 51P3831
TRUE-RMS AC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 300V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: Yes

TRUE-RMS AC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 300V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: Yes

Supplier's Site
Panel Meters - DMS-20RM-3-AC1-R-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1986-ND DMS-20RM-3-AC1-R-C 51P3831 DMS-20RM-3-AC1-R-C
Product Name Meters Meters True-Rms Ac Voltmeter; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LED
Display Colors Red LED - Red Characters
Voltage Range 0.0 to 300 volts 0.0 to 300 volts 85 to 264 volts
Input Type AC Voltage AC Voltage; AC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Front Panel, LAN-XI, detachable, Triax A - UA-2108--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type IEPE / CCLD
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details