Murata Power Solutions Meters DMS-20PC-4/20B-C

Description
Process Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Process Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1076-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Loop Powered Meter; No. Of Digits / Alpha Murata Power Solutions - 16M5697 - Newark, An Avnet Company
Chicago, IL, United States
Loop Powered Meter; No. Of Digits / Alpha Murata Power Solutions
16M5697
Loop Powered Meter; No. Of Digits / Alpha Murata Power Solutions 16M5697
LOOP POWERED METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

LOOP POWERED METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMS-20PC-4/20B-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-4/20B-C
Panel Meters DMS-20PC-4/20B-C
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1076-ND 16M5697 DMS-20PC-4/20B-C
Product Name Meters Loop Powered Meter; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LED
Display Colors Red
Current Range 0.0040 to 0.0200 amps 0.0040 to 0.0200 amps
Width 33.93 mm (1.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
3/1-ch Front Panel LAN-XI Sound - UA-2104--031- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details