Murata Power Solutions Meters DMS-20PC-3-FM-C

Description
Frequency Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Frequency Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1074-ND - DigiKey
Thief River Falls, MN, United States
Frequency Meter LED - Red Characters Display Panel Mount

Frequency Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Multi Function Panel Meters - 3075445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
3075445
Multi Function Panel Meters 3075445
3.5 digit LED display frequency meter

3.5 digit LED display frequency meter

Supplier's Site
Panel Meters - DMS-20PC-3-FM-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-3-FM-C
Panel Meters DMS-20PC-3-FM-C
Frequency Meter LED - Red Characters Display Panel Mount

Frequency Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Frequency Meter, 170-264Vac; No. Of Digits / Alpha Murata Power Solutions - 87K3659 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Meter, 170-264Vac; No. Of Digits / Alpha Murata Power Solutions
87K3659
Frequency Meter, 170-264Vac; No. Of Digits / Alpha Murata Power Solutions 87K3659
FREQUENCY METER, 170-264VAC; No. of Digits / Alpha:3; Meter Function:Frequency; Meter Range:47Hz to 99Hz; Digit Height:10.2mm; Panel Cutout Height:20.4mm; Panel Cutout Width:35.1mm; Supply Voltage Min:170VAC; Product Range:- RoHS Compliant: Yes

FREQUENCY METER, 170-264VAC; No. of Digits / Alpha:3; Meter Function:Frequency; Meter Range:47Hz to 99Hz; Digit Height:10.2mm; Panel Cutout Height:20.4mm; Panel Cutout Width:35.1mm; Supply Voltage Min:170VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1074-ND 3075445 DMS-20PC-3-FM-C 87K3659
Product Name Meters Multi Function Panel Meters Panel Meters Frequency Meter, 170-264Vac; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED
Display Colors Red
Frequency Range 47 to 99 Hz
Input Type Frequency Frequency; Frequency Frequency; Frequency
Width 33.93 mm (1.34 inch) 33.9 mm (1.33 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details