Voltage (Voltmeter) LED - Red Characters Display Panel Mount
VOLTAGE METER; No. of Digits / Alpha:3; Meter Function:AC Voltage; Meter Range:85V to 140V / 240V to 310V; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Voltmeter LED - Red Characters Display Panel Mount
VOLTMETER LED PANEL MOUNT
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1071-ND | 16M5686 | DMS-20PC-2-LM-C | DMS-20PC-2-LM-C |
| Product Name | Meters | Voltage Meter; No. Of Digits / Alpha Murata Power Solutions | Panel Meters | Meters |
| Display Technology | LED | |||
| Display Colors | Red | LED - Red Characters | ||
| Voltage Range | 85 to 310 volts | 85 to 310 volts | ||
| Input Type | AC Voltage | AC Voltage; AC Voltage |