Murata Power Solutions Meters DMS-20PC-1-LM-C

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1067-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-20PC-1-LM-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-1-LM-C
Panel Meters DMS-20PC-1-LM-C
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Voltage Meter Ac, 85-264Vrms, 50Marms; No. Of Digits / Alpha Murata Power Solutions - 87K3649 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter Ac, 85-264Vrms, 50Marms; No. Of Digits / Alpha Murata Power Solutions
87K3649
Voltage Meter Ac, 85-264Vrms, 50Marms; No. Of Digits / Alpha Murata Power Solutions 87K3649
VOLTAGE METER AC, 85-264VRMS, 50mARMS; No. of Digits / Alpha:3; Meter Function:AC Voltage; Meter Range:85V to 264V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85V; Product Range:- RoHS Compliant: Yes

VOLTAGE METER AC, 85-264VRMS, 50mARMS; No. of Digits / Alpha:3; Meter Function:AC Voltage; Meter Range:85V to 264V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltmeter, Ac, Led; No. Of Digits / Alpha Murata Power Solutions - 96K8617 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Ac, Led; No. Of Digits / Alpha Murata Power Solutions
96K8617
Voltmeter, Ac, Led; No. Of Digits / Alpha Murata Power Solutions 96K8617
VOLTMETER, AC, LED; No. of Digits / Alpha:3; Meter Function:AC Voltage; Meter Range:85V to 265V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85V; Supply Voltage Max:264V; Operating RoHS Compliant: Yes

VOLTMETER, AC, LED; No. of Digits / Alpha:3; Meter Function:AC Voltage; Meter Range:85V to 265V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85V; Supply Voltage Max:264V; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1067-ND DMS-20PC-1-LM-C 87K3649 96K8617
Product Name Meters Panel Meters Voltage Meter Ac, 85-264Vrms, 50Marms; No. Of Digits / Alpha Murata Power Solutions Voltmeter, Ac, Led; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED LED
Display Colors Red
Voltage Range 85 to 264 volts 85 to 264 volts 85 to 265 volts
Input Type AC Voltage AC Voltage; AC Voltage AC Voltage; AC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details