The DMS-20PC-1-LM-B-C is a compact, self-powered AC voltmeter designed for panel mounting, featuring a blue LED display. It operates within a voltage range of 85-264Vrms and a frequency range of 47-63Hz, making it suitable for various applications including industrial and laboratory settings. The device has a measurement accuracy of ±1V at +25°C and a temperature drift of ±0.15 Volts/°C across a wide operating temperature range of -25 to +60°C. With dimensions of 1.38" x 0.88" x 1.00" and a weight of 1 ounce, it is designed for easy integration into consumer electronics and instrumentation. The voltmeter is fully encapsulated for durability in harsh environments and is UL, CSA, and IEC1010-1 certified. It features screw terminals for secure panel mounting and is overvoltage protected up to 300Vac. The DMS-20PC-1-LM-B-C is an economical choice for accurate AC line monitoring without the need for additional components or auxiliary power.
Voltage (Voltmeter) LED - Blue Characters Display Panel Mount
Voltmeter LED - Blue Characters Display Panel Mount
VOLTAGE METER; No. of Digits / Alpha:3; Meter Function:AC Voltage; Meter Range:85V to 264V; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:85V; Supply Voltage Max:264V; Product Range:-RoHS Compliant: Yes
VOLTMETER, LED, BLUE, 2-WIRE, AC; No. of Digits / Alpha:3; Meter Function:AC Voltage; Meter Range:85V to 265V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85V; Supply Voltage RoHS Compliant: Yes
VOLTMETER 85-264VAC LED PNL MT
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1068-ND | DMS-20PC-1-LM-B-C | 87K3648 | 34M5657 | DMS-20PC-1-LM-B-C |
| Product Name | Meters | Panel Meters | Voltage Meter; No. Of Digits / Alpha Murata Power Solutions | Voltmeter, Led, Blue, 2-Wire, Ac; No. Of Digits / Alpha Murata Power Solutions | Meters |
| Display Technology | LED | LED | |||
| Display Colors | Blue | LED - Blue Characters | |||
| Voltage Range | 85 to 264 volts | 85 to 264 volts | 85 to 265 volts | ||
| Input Type | AC Voltage | AC Voltage; AC Voltage | AC Voltage; AC Voltage |