Murata Power Solutions Meters DMS-20PC-1-FM-C

Description
Frequency Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Frequency Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1073-ND - DigiKey
Thief River Falls, MN, United States
Frequency Meter LED - Red Characters Display Panel Mount

Frequency Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-20PC-1-FM-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-1-FM-C
Panel Meters DMS-20PC-1-FM-C
Frequency Meter LED - Red Characters Display Panel Mount

Frequency Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Frequency Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3646 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Meter; No. Of Digits / Alpha Murata Power Solutions
87K3646
Frequency Meter; No. Of Digits / Alpha Murata Power Solutions 87K3646
FREQUENCY METER; No. of Digits / Alpha:3; Meter Function:Frequency; Meter Range:47Hz to 99Hz; Digit Height:10.2mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC; Supply Voltage Max:140VAC RoHS Compliant: Yes

FREQUENCY METER; No. of Digits / Alpha:3; Meter Function:Frequency; Meter Range:47Hz to 99Hz; Digit Height:10.2mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC; Supply Voltage Max:140VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1073-ND DMS-20PC-1-FM-C 87K3646
Product Name Meters Panel Meters Frequency Meter; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED
Display Colors Red
Frequency Range 47 to 99 Hz
Input Type Frequency Frequency; Frequency
Width 33.93 mm (1.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meter for Load Cell, Strain Gauge & Microvolt - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 559642 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details