Voltage (Voltmeter) LED - Blue Characters Display Panel Mount
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:8V to 50V; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:8VDC; Supply Voltage Max:50VDC RoHS Compliant: Yes
VOLTMETER 8-50VDC LED PANEL MT
Voltmeter LED - Blue Characters Display Panel Mount
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1063-ND | 87K3644 | DMS-20PC-1-DCM-B-C | DMS-20PC-1-DCM-B-C |
| Product Name | Meters | Voltage Meter; No. Of Digits / Alpha Murata Power Solutions | Meters | Panel Meters |
| Display Technology | LED | |||
| Display Colors | Blue | LED - Blue Characters | ||
| Voltage Range | 8 to 50 volts | 8 to 50 volts | ||
| Input Type | DC Voltage | DC Voltage; DC Voltage |