Murata Power Solutions Meters DMS-20PC-0-DCM-C

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1060-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
VOLTMTR 4.5-19.99VDC LED PNL MT

VOLTMTR 4.5-19.99VDC LED PNL MT

Supplier's Site Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3637 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
87K3637
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 87K3637
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:4.5V to 19.99V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.5V; Supply Voltage Max:19.99V RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:4.5V to 19.99V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.5V; Supply Voltage Max:19.99V RoHS Compliant: Yes

Supplier's Site Datasheet
Voltmeter, Dc, Led; No. Of Digits / Alpha Murata Power Solutions - 96K8615 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Dc, Led; No. Of Digits / Alpha Murata Power Solutions
96K8615
Voltmeter, Dc, Led; No. Of Digits / Alpha Murata Power Solutions 96K8615
VOLTMETER, DC, LED; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:4.5V to 19.99V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.5V; Supply Voltage Max:19.99V; RoHS Compliant: Yes

VOLTMETER, DC, LED; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:4.5V to 19.99V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.5V; Supply Voltage Max:19.99V; RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMS-20PC-0-DCM-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-0-DCM-C
Panel Meters DMS-20PC-0-DCM-C
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1060-ND DMS-20PC-0-DCM-C 87K3637 96K8615 DMS-20PC-0-DCM-C
Product Name Meters Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions Voltmeter, Dc, Led; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LED LED
Display Colors Red LED - Red Characters
Voltage Range 4.5 to 19.99 volts 4.5 to 19.99 volts 4.5 to 19.99 volts
Input Type DC Voltage DC Voltage; DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details