Murata Power Solutions Meters DMS-20LCD-1-DCM-C

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1059-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-20LCD-1-DCM-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20LCD-1-DCM-C
Panel Meters DMS-20LCD-1-DCM-C
Voltmeter LCD - Black Characters Display Panel Mount

Voltmeter LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3630 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
87K3630
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 87K3630
VOLTAGE METER; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:8V to 50V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage Max:50VDC; Product Range:-RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:8V to 50V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage Max:50VDC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Voltmeter, Dc, Lcd; No. Of Digits / Alpha Murata Power Solutions - 96K8614 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Dc, Lcd; No. Of Digits / Alpha Murata Power Solutions
96K8614
Voltmeter, Dc, Lcd; No. Of Digits / Alpha Murata Power Solutions 96K8614
VOLTMETER, DC, LCD; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:8V to 50V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage Max:50VDC; Operating RoHS Compliant: Yes

VOLTMETER, DC, LCD; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:8V to 50V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage Max:50VDC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1059-ND DMS-20LCD-1-DCM-C 87K3630 96K8614
Product Name Meters Panel Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions Voltmeter, Dc, Lcd; No. Of Digits / Alpha Murata Power Solutions
Display Technology LCD LCD
Voltage Range 8 to 50 volts 24 volts 8 to 50 volts 8 to 50 volts
Input Type DC Voltage DC Voltage; DC Voltage DC Voltage; DC Voltage
Width 33.93 mm (1.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details