Murata Power Solutions Meters DMS-20LCD-1-5B-C

Description
Voltage (Voltmeter) LCD - Black Characters, Aqua Backlight Display Panel Mount
Request a Quote
Description
Voltage (Voltmeter) LCD - Black Characters, Aqua Backlight Display Panel Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMS-20LCD-1-5B-C is a digital voltmeter designed for panel or pc-board mounting, featuring a compact size of 1.38" x 0.88" x 0.43" (35mm x 22mm x 11mm). It operates on a single +5V supply or a 9V battery, consuming low power (2mW) and drawing 400µA or 230µA, respectively. The device includes a 0.37" (9.4mm) enhanced-contrast LCD display, providing clear readings with user-selectable decimal point placement. This model supports a differential input voltage range of ±2V, with an input impedance of 1MΩ and overvoltage protection up to ±100V. It offers high accuracy with a specification of ±1 count (±0.05%) and operates within a temperature range of 0 to +60°C. The DMS-20LCD-1-5B-C also features a low-battery annunciator and is epoxy-encapsulated for durability. It is suitable for applications requiring precise voltage measurements in compact spaces.

Datasheet Summary
Powered by GS/AI

The DMS-20LCD-1-5B-C is a digital voltmeter designed for panel or pc-board mounting, featuring a compact size of 1.38" x 0.88" x 0.43" (35mm x 22mm x 11mm). It operates on a single +5V supply or a 9V battery, consuming low power (2mW) and drawing 400µA or 230µA, respectively. The device includes a 0.37" (9.4mm) enhanced-contrast LCD display, providing clear readings with user-selectable decimal point placement. This model supports a differential input voltage range of ±2V, with an input impedance of 1MΩ and overvoltage protection up to ±100V. It offers high accuracy with a specification of ±1 count (±0.05%) and operates within a temperature range of 0 to +60°C. The DMS-20LCD-1-5B-C also features a low-battery annunciator and is epoxy-encapsulated for durability. It is suitable for applications requiring precise voltage measurements in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1016-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters, Aqua Backlight Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters, Aqua Backlight Display Panel Mount

Buy Now Datasheet
Voltmeter; No. Of Digits / Alpha Murata Power Solutions - 16M5655 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter; No. Of Digits / Alpha Murata Power Solutions
16M5655
Voltmeter; No. Of Digits / Alpha Murata Power Solutions 16M5655
VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMS-20LCD-1-5B-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20LCD-1-5B-C
Panel Meters DMS-20LCD-1-5B-C
Voltmeter LCD - Black Characters, Aqua Backlight Display Panel Mount

Voltmeter LCD - Black Characters, Aqua Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1016-ND 16M5655 DMS-20LCD-1-5B-C
Product Name Meters Voltmeter; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LCD
Voltage Range 2 volts -2 to 2 volts 5 volts
Input Type DC Voltage DC Voltage; DC Voltage
Width 33.93 mm (1.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for 6 Digit Digital Stopwatch and Timer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 559635 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details