Murata Power Solutions Meters DMS-20LCD-0-9-C

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1018-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-20LCD-0-9-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20LCD-0-9-C
Panel Meters DMS-20LCD-0-9-C
Voltmeter LCD - Black Characters Display Panel Mount

Voltmeter LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3629 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
87K3629
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 87K3629
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:7.5VDC; Supply Voltage Max:14VDC RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:7.5VDC; Supply Voltage Max:14VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1018-ND DMS-20LCD-0-9-C 87K3629
Product Name Meters Panel Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
Display Technology LCD
Voltage Range 0.2000 volts 9 volts -0.2000 to 0.2000 volts
Input Type DC Voltage DC Voltage; DC Voltage
Width 33.93 mm (1.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meter for 6-Digit Analog Input Totalizer & Process Meter - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details