Murata Power Solutions Meters DMS-20LCD-0-5-C

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1014-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
VOLTMETER 200MVDC LCD PANEL MT

VOLTMETER 200MVDC LCD PANEL MT

Supplier's Site Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3628 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
87K3628
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 87K3628
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

Supplier's Site
Dpm, Lcd, 3.5Digit, 5V; No. Of Digits / Alpha Murata Power Solutions - 34M5643 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Lcd, 3.5Digit, 5V; No. Of Digits / Alpha Murata Power Solutions
34M5643
Dpm, Lcd, 3.5Digit, 5V; No. Of Digits / Alpha Murata Power Solutions 34M5643
DPM, LCD, 3.5DIGIT, 5V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

DPM, LCD, 3.5DIGIT, 5V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMS-20LCD-0-5-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20LCD-0-5-C
Panel Meters DMS-20LCD-0-5-C
Voltmeter LCD - Black Characters Display Panel Mount

Voltmeter LCD - Black Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1014-ND DMS-20LCD-0-5-C 87K3628 34M5643 DMS-20LCD-0-5-C
Product Name Meters Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions Dpm, Lcd, 3.5Digit, 5V; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LCD LCD
Voltage Range 0.2000 volts -0.2000 to 0.2000 volts -0.2000 to 0.2000 volts 5 volts
Input Type DC Voltage DC Voltage; DC Voltage DC Voltage; DC Voltage
Width 33.93 mm (1.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details