Murata Power Solutions Meters DMR35-DCV2-DC1-R

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-DMR35-DCV2-DC1-R-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter, Dc Voltage, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions - 50AJ6705 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Dc Voltage, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions
50AJ6705
Panel Meter, Dc Voltage, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions 50AJ6705
PANEL METER, DC VOLTAGE, 3.5DIGIT, 32V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:±5 to ±50 V; Digit Height:11.4mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:9VDC

PANEL METER, DC VOLTAGE, 3.5DIGIT, 32V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:±5 to ±50 V; Digit Height:11.4mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:9VDC

Supplier's Site Datasheet
Panel Meter, Dc Voltage, 3.5Digit, 32V Murata - 53AJ1479 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Dc Voltage, 3.5Digit, 32V Murata
53AJ1479
Panel Meter, Dc Voltage, 3.5Digit, 32V Murata 53AJ1479
PANEL METER, DC VOLTAGE, 3.5DIGIT, 32V

PANEL METER, DC VOLTAGE, 3.5DIGIT, 32V

Supplier's Site
Panel Meters - DMR35-DCV2-DC1-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMR35-DCV2-DC1-R
Panel Meters DMR35-DCV2-DC1-R
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-DMR35-DCV2-DC1-R-ND 50AJ6705 53AJ1479 DMR35-DCV2-DC1-R
Product Name Meters Panel Meter, Dc Voltage, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions Panel Meter, Dc Voltage, 3.5Digit, 32V Murata Panel Meters
Display Technology LED
Display Colors Red
Voltage Range 5 to 50 volts 9 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
 - Digital Panel Meters for Resistance in Ohms (Ohmmeter), L20000R1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details