Current (Ammeter) LED - Red Characters Display Panel Mount
PANEL METER, DC CURRENT, 3.5DIGIT, 32V; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:1A to 5A; Digit Height:11.4mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:9VDC; Supply Voltage Max:32VDC
Ammeter LED - Red Characters Display Panel Mount
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-DMR35-DCA1-DC1-R-ND | 50AJ6696 | DMR35-DCA1-DC1-R |
| Product Name | Meters | Panel Meter, Dc Current, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions | Panel Meters |
| Display Technology | LED | ||
| Display Colors | Red | ||
| Current Range | 1 to 5 amps | 1 to 5 amps | |
| Operating Temperature | 32 to 122 F (0.0 to 50 C) | 32 to 122 F (0.0 to 50 C) |