Murata Power Solutions Meters DMR20-0/5-R-C

Description
Process Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Process Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-3425-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Process Control Monitor, 0-5V/0-10V, Red; No. Of Digits / Alpha Murata Power Solutions - 16AC3616 - Newark, An Avnet Company
Chicago, IL, United States
Process Control Monitor, 0-5V/0-10V, Red; No. Of Digits / Alpha Murata Power Solutions
16AC3616
Process Control Monitor, 0-5V/0-10V, Red; No. Of Digits / Alpha Murata Power Solutions 16AC3616
PROCESS CONTROL MONITOR, 0-5V/0-10V, RED; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:0V to 5V / 0V to 10V; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:5VDC RoHS Compliant: Yes

PROCESS CONTROL MONITOR, 0-5V/0-10V, RED; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:0V to 5V / 0V to 10V; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:5VDC RoHS Compliant: Yes

Supplier's Site
Process Control Monitor, 0-5V/0-10V, Red; No. Of Digits / Alpha Murata Power Solutions - 62AC0655 - Newark, An Avnet Company
Chicago, IL, United States
Process Control Monitor, 0-5V/0-10V, Red; No. Of Digits / Alpha Murata Power Solutions
62AC0655
Process Control Monitor, 0-5V/0-10V, Red; No. Of Digits / Alpha Murata Power Solutions 62AC0655
PROCESS CONTROL MONITOR, 0-5V/0-10V, RED; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:0V to 5V, 0V to 10V; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:5VDC; Supply Voltage RoHS Compliant: Yes

PROCESS CONTROL MONITOR, 0-5V/0-10V, RED; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:0V to 5V, 0V to 10V; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:5VDC; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMR20-0/5-R-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMR20-0/5-R-C
Panel Meters DMR20-0/5-R-C
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-3425-ND 16AC3616 DMR20-0/5-R-C
Product Name Meters Process Control Monitor, 0-5V/0-10V, Red; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 5 volts 0.0 to 10 volts 5 to 40 volts
Input Type DC Voltage Process
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Resistance in Ohms (Ohmmeter), L20000R1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 8967730 - RS Components, Ltd.
Specs
Number Digits 6.0
Input Type Profinet
Width 93 mm (3.66 inch)
View Details