Process Meter LED - Green Characters Display Panel Mount
Process Meter LED - Green Characters Display Panel Mount
PROCESS METER 0-5VDC LED PNL MT
PROCESS CONTROL MONITOR, 0-5V/0-10V, GRN; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:0V to 5V / 0V to 10V; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:5VDC RoHS Compliant: Yes
PROCESS CONTROL MONITOR, 0-5V/0-10V, GRN; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:0V to 5V, 0V to 10V; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:5VDC; Supply Voltage RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-3426-ND | DMR20-0/5-G-C | DMR20-0/5-G-C | 16AC3615 |
| Product Name | Meters | Panel Meters | Meters | Process Control Monitor, 0-5V/0-10V, Grn; No. Of Digits / Alpha Murata Power Solutions |
| Display Technology | LED | |||
| Display Colors | Green | LED - Green Characters | ||
| Voltage Range | 0.0 to 5 volts | 5 to 40 volts | 0.0 to 10 volts | |
| Input Type | DC Voltage | Process |