Murata Power Solutions Electric Double Layer Capacitors, Supercaps - DMF4B5R5G105M3DTA0 DMF4B5R5G105M3DTA0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868897-DMF4B5R5G105M 3DTA0 Series: DMF Operating Temperature Range: -40°C ~ 70°C Features: 1 F (EDLC) Supercapacitor 5.5 V 3-SMD, Gull Wing 40mOhm 1000 Hrs @ 70°C Package: Tray Package: 3-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: DMF4B5R5G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Other Part Number: 490-10995, Q12408930
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868897-DMF4B5R5G105M 3DTA0 Series: DMF Operating Temperature Range: -40°C ~ 70°C Features: 1 F (EDLC) Supercapacitor 5.5 V 3-SMD, Gull Wing 40mOhm 1000 Hrs @ 70°C Package: Tray Package: 3-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: DMF4B5R5G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Other Part Number: 490-10995, Q12408930
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors, Supercaps - DMF4B5R5G105M3DTA0 - 868897-DMF4B5R5G105M3DTA0 - Win Source Electronics
Laguna Hills, CA, United States
Electric Double Layer Capacitors, Supercaps - DMF4B5R5G105M3DTA0
868897-DMF4B5R5G105M3DTA0
Electric Double Layer Capacitors, Supercaps - DMF4B5R5G105M3DTA0 868897-DMF4B5R5G105M3DTA0
Manufacturer: Murata Electronics North America Win Source Part Number: 868897-DMF4B5R5G105M 3DTA0 Series: DMF Operating Temperature Range: -40°C ~ 70°C Features: 1 F (EDLC) Supercapacitor 5.5 V 3-SMD, Gull Wing 40mOhm 1000 Hrs @ 70°C Package: Tray Package: 3-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: DMF4B5R5G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Other Part Number: 490-10995, Q12408930

Manufacturer: Murata Electronics North America
Win Source Part Number: 868897-DMF4B5R5G105M3DTA0
Series: DMF
Operating Temperature Range: -40°C ~ 70°C
Features: 1 F (EDLC) Supercapacitor 5.5 V 3-SMD, Gull Wing 40mOhm 1000 Hrs @ 70°C
Package: Tray
Package: 3-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DMF4B5R5G
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Other Part Number: 490-10995, Q12408930

Buy Now Datasheet
Cap, 1F, 5.5V, 20%, Edlc, Smd; Capacitance Murata - 84Y5757 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1F, 5.5V, 20%, Edlc, Smd; Capacitance Murata
84Y5757
Cap, 1F, 5.5V, 20%, Edlc, Smd; Capacitance Murata 84Y5757
CAP, 1F, 5.5V, 20%, EDLC, SMD; Capacitance:1F; Voltage Rating:5.5V; Capacitor Terminals:-; Product Range:DMF Series; Capacitance Tolerance:± 20%; Lead Spacing:-; Lifetime @ Temperature:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 1F, 5.5V, 20%, EDLC, SMD; Capacitance:1F; Voltage Rating:5.5V; Capacitor Terminals:-; Product Range:DMF Series; Capacitance Tolerance:± 20%; Lead Spacing:-; Lifetime @ Temperature:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 868897-DMF4B5R5G105M3DTA0 84Y5757
Product Name Electric Double Layer Capacitors, Supercaps - DMF4B5R5G105M3DTA0 Cap, 1F, 5.5V, 20%, Edlc, Smd; Capacitance Murata
Technology Multilayer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to ? C (-40 to ? F)
Mounting Style Surface Mount Technology
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details