Murata Power Solutions Electric Double Layer Capacitors, Supercaps - DMF3Z5R5H474M3DTA0 DMF3Z5R5H474M3DTA0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 844351-DMF3Z5R5H474M 3DTA0 Series: DMF Operating Temperature Range: -40°C ~ 70°C Features: 470 mF (EDLC) Supercapacitor 5.5 V 3-SMD, Gull Wing 45mOhm 1000 Hrs @ 70°C Package: Tray Package: 3-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: DMF3Z5R5H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 844351-DMF3Z5R5H474M 3DTA0 Series: DMF Operating Temperature Range: -40°C ~ 70°C Features: 470 mF (EDLC) Supercapacitor 5.5 V 3-SMD, Gull Wing 45mOhm 1000 Hrs @ 70°C Package: Tray Package: 3-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: DMF3Z5R5H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors, Supercaps - DMF3Z5R5H474M3DTA0 - 844351-DMF3Z5R5H474M3DTA0 - Win Source Electronics
Laguna Hills, CA, United States
Electric Double Layer Capacitors, Supercaps - DMF3Z5R5H474M3DTA0
844351-DMF3Z5R5H474M3DTA0
Electric Double Layer Capacitors, Supercaps - DMF3Z5R5H474M3DTA0 844351-DMF3Z5R5H474M3DTA0
Manufacturer: Murata Electronics North America Win Source Part Number: 844351-DMF3Z5R5H474M 3DTA0 Series: DMF Operating Temperature Range: -40°C ~ 70°C Features: 470 mF (EDLC) Supercapacitor 5.5 V 3-SMD, Gull Wing 45mOhm 1000 Hrs @ 70°C Package: Tray Package: 3-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: DMF3Z5R5H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040

Manufacturer: Murata Electronics North America
Win Source Part Number: 844351-DMF3Z5R5H474M3DTA0
Series: DMF
Operating Temperature Range: -40°C ~ 70°C
Features: 470 mF (EDLC) Supercapacitor 5.5 V 3-SMD, Gull Wing 45mOhm 1000 Hrs @ 70°C
Package: Tray
Package: 3-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DMF3Z5R5H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 844351-DMF3Z5R5H474M3DTA0
Product Name Electric Double Layer Capacitors, Supercaps - DMF3Z5R5H474M3DTA0
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers