General ISM < 1GHz Transceiver Module 433.92MHz Integrated, Helical Through Hole
RF TRX MOD ISM<1GHZ INT HELIC TH
General ISM < 1GHz Transceiver Module 433.92MHz Integrated, Helical Through Hole
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 583-1040-ND | DM2200-434VM | DM2200-434VM |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | On-Off Keyed | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 434 MHz | 434 MHz | 434 MHz |
| Sensitivity | -104 dBm | -104 dBm | -104 dBm |
| Output Power | 10 dBm | 10 dBm | 10 dBm |