General ISM < 1GHz Transceiver Module 916.5MHz Integrated, Helical Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | DM1810-916MB |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 916 MHz |