Manufacturer: Murata Electronics
Win Source Part Number: 812419-DM1810-434MR
Packaging: Bulk
Mounting Style: SMD
Frequency: 433.92MHz
Data Rate: 4.8kbps
Antenna Type: Integrated, Helical
Power - Output: 10dBm
Sensitivity: -101.5dBm
Current - Receiving: 5.5mA
Part Status: Obsolete (End Of Life)
RF Family/Standard: General ISM
Modulation: OOK
Current - Transmitting: 28.5mA (Maximum)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Module
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Supply Voltage (V): 3.3V
General ISM < 1GHz Transceiver Module 433.92MHz Integrated, Helical Surface Mount
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 812419-DM1810-434MR | DM1810-434MR |
| Product Name | RF Transceiver Modules - DM1810-434MR | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 434 MHz | 434 MHz |
| Sensitivity | -102 dBm | -102 dBm |
| Output Power | 10 dBm | 10 dBm |