Murata Electronics RF Transceiver Modules - DM1810-434MB DM1810-434MB

Description
Manufacturer: Murata Electronics Win Source Part Number: 812417-DM1810-434MB Packaging: Bulk Mounting Style: SMD Frequency: 433.92MHz Data Rate: 9.6kbps Antenna Type: Integrated, Helical Power - Output: 10dBm Sensitivity: -101.5dBm Current - Receiving: 5.5mA Part Status: Obsolete (End Of Life) RF Family/Standard: General ISM Modulation: OOK Serial Interfaces: USART Current - Transmitting: 28.5mA (Maximum) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 812417-DM1810-434MB Packaging: Bulk Mounting Style: SMD Frequency: 433.92MHz Data Rate: 9.6kbps Antenna Type: Integrated, Helical Power - Output: 10dBm Sensitivity: -101.5dBm Current - Receiving: 5.5mA Part Status: Obsolete (End Of Life) RF Family/Standard: General ISM Modulation: OOK Serial Interfaces: USART Current - Transmitting: 28.5mA (Maximum) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - DM1810-434MB - 812417-DM1810-434MB - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - DM1810-434MB
812417-DM1810-434MB
RF Transceiver Modules - DM1810-434MB 812417-DM1810-434MB
Manufacturer: Murata Electronics Win Source Part Number: 812417-DM1810-434MB Packaging: Bulk Mounting Style: SMD Frequency: 433.92MHz Data Rate: 9.6kbps Antenna Type: Integrated, Helical Power - Output: 10dBm Sensitivity: -101.5dBm Current - Receiving: 5.5mA Part Status: Obsolete (End Of Life) RF Family/Standard: General ISM Modulation: OOK Serial Interfaces: USART Current - Transmitting: 28.5mA (Maximum) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Supply Voltage (V): 3.3V

Manufacturer: Murata Electronics
Win Source Part Number: 812417-DM1810-434MB
Packaging: Bulk
Mounting Style: SMD
Frequency: 433.92MHz
Data Rate: 9.6kbps
Antenna Type: Integrated, Helical
Power - Output: 10dBm
Sensitivity: -101.5dBm
Current - Receiving: 5.5mA
Part Status: Obsolete (End Of Life)
RF Family/Standard: General ISM
Modulation: OOK
Serial Interfaces: USART
Current - Transmitting: 28.5mA (Maximum)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Module
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Supply Voltage (V): 3.3V

Buy Now
RF Transceiver Modules and Modems - 583-1030-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
583-1030-ND
RF Transceiver Modules and Modems 583-1030-ND
General ISM < 1GHz Transceiver Module 433.92MHz Integrated, Helical Surface Mount

General ISM < 1GHz Transceiver Module 433.92MHz Integrated, Helical Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - DM1810-434MB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
DM1810-434MB
RF Transceiver Modules and Modems DM1810-434MB
General ISM < 1GHz Transceiver Module 433.92MHz Integrated, Helical Surface Mount

General ISM < 1GHz Transceiver Module 433.92MHz Integrated, Helical Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - DM1810-434MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
DM1810-434MB
RF and Wireless - RF Transceiver Modules and Modems DM1810-434MB
RF TXRX MOD ISM<1GHZ>

RF TXRX MOD ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 812417-DM1810-434MB 583-1030-ND DM1810-434MB DM1810-434MB
Product Name RF Transceiver Modules - DM1810-434MB RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 434 MHz 434 MHz 434 MHz 434 MHz
Sensitivity -102 dBm -102 dBm -102 dBm -102 dBm
Output Power 10 dBm 10 dBm 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Transceiver ICs - ATSAMR21G18A-MU - 737032-ATSAMR21G18A-MU - Win Source Electronics
Specs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details