Murata Electronics Common Mode Chokes DLW5BTZ142TQ2L

Description
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-DLW5BTZ142TQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTZ142TQ2LTR-ND
Common Mode Chokes 490-DLW5BTZ142TQ2LTR-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTZ142TQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTZ142TQ2LCT-ND
Common Mode Chokes 490-DLW5BTZ142TQ2LCT-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTZ142TQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTZ142TQ2LDKR-ND
Common Mode Chokes 490-DLW5BTZ142TQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

Buy Now Datasheet
SMD 1.5A Inductor and Choke - 839-DLW5BTZ142TQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A Inductor and Choke
839-DLW5BTZ142TQ2L
SMD 1.5A Inductor and Choke 839-DLW5BTZ142TQ2L
CMC 1.5A 2LN 1.4K OHM SMD Product overview: DLW5BTZ142TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTZ142TQ2L can be used for catalog matching and distributor lookup.

CMC 1.5A 2LN 1.4K OHM SMD Product overview: DLW5BTZ142TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTZ142TQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - DLW5BTZ142TQ2L
868846-DLW5BTZ142TQ2L
Common Mode Chokes - DLW5BTZ142TQ2L 868846-DLW5BTZ142TQ2L
Manufacturer: Murata Electronics North America Win Source Part Number: 868846-DLW5BTZ142TQ2 L Series: DLW5BT Operating Temperature Range: -40°C ~ 105°C Features: 2 Line Common Mode Choke Surface Mount 1.5A DCR 56mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: DLW5BTZ Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-18112-6, DLW5BTZ142TQ2L-ND, 490-18112-2, 490-18112-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 868846-DLW5BTZ142TQ2L
Series: DLW5BT
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 1.5A DCR 56mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLW5BTZ
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-18112-6, DLW5BTZ142TQ2L-ND, 490-18112-2, 490-18112-1

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DLW5BTZ142TQ2LTR-ND 839-DLW5BTZ142TQ2L 868846-DLW5BTZ142TQ2L
Product Name Common Mode Chokes SMD 1.5A Inductor and Choke Common Mode Chokes - DLW5BTZ142TQ2L
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0560 ohms
Rated DC Current 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624110-3 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details