Murata Electronics SMD 2A Inductor and Choke DLW5BTZ102TQ2L

Description
CMC 2A 2LN 1K OHM SMD Product overview: DLW5BTZ102TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTZ102TQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 2A 2LN 1K OHM SMD Product overview: DLW5BTZ102TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTZ102TQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2A Inductor and Choke - 839-DLW5BTZ102TQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A Inductor and Choke
839-DLW5BTZ102TQ2L
SMD 2A Inductor and Choke 839-DLW5BTZ102TQ2L
CMC 2A 2LN 1K OHM SMD Product overview: DLW5BTZ102TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTZ102TQ2L can be used for catalog matching and distributor lookup.

CMC 2A 2LN 1K OHM SMD Product overview: DLW5BTZ102TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTZ102TQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - DLW5BTZ102TQ2L-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
DLW5BTZ102TQ2L-ND
Common Mode Chokes DLW5BTZ102TQ2L-ND
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 2A DCR 34mOhm

2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 2A DCR 34mOhm

Buy Now Datasheet
Common Mode Chokes - DLW5BTZ102TQ2L - 868845-DLW5BTZ102TQ2L - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - DLW5BTZ102TQ2L
868845-DLW5BTZ102TQ2L
Common Mode Chokes - DLW5BTZ102TQ2L 868845-DLW5BTZ102TQ2L
Manufacturer: Murata Electronics North America Win Source Part Number: 868845-DLW5BTZ102TQ2 L Series: DLW5BT Operating Temperature Range: -40°C ~ 105°C Features: 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100 MHz 2A DCR 34mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: DLW5BTZ Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 868845-DLW5BTZ102TQ2L
Series: DLW5BT
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100 MHz 2A DCR 34mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLW5BTZ
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW5BTZ102TQ2L DLW5BTZ102TQ2L-ND 868845-DLW5BTZ102TQ2L
Product Name SMD 2A Inductor and Choke Common Mode Chokes Common Mode Chokes - DLW5BTZ102TQ2L
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Line
Impedance 1000 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details