Murata Electronics SMD Inductor and Choke DLW5BTZ101TQ2L

Description
CMC SMD Product overview: DLW5BTZ101TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTZ101TQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC SMD Product overview: DLW5BTZ101TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTZ101TQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 839-DLW5BTZ101TQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
839-DLW5BTZ101TQ2L
SMD Inductor and Choke 839-DLW5BTZ101TQ2L
CMC SMD Product overview: DLW5BTZ101TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTZ101TQ2L can be used for catalog matching and distributor lookup.

CMC SMD Product overview: DLW5BTZ101TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTZ101TQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - DLW5BTZ101TQ2L - 868844-DLW5BTZ101TQ2L - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - DLW5BTZ101TQ2L
868844-DLW5BTZ101TQ2L
Common Mode Chokes - DLW5BTZ101TQ2L 868844-DLW5BTZ101TQ2L
Manufacturer: Murata Electronics North America Win Source Part Number: 868844-DLW5BTZ101TQ2 L Series: * Features: Line Common Mode Choke DCR Package: Reel - TR Family Name: DLW5BTZ Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-DLW5BTZ101TQ2L, 490-DLW5BTZ101TQ2L-N D, 490-DLW5BTZ101TQ2LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 868844-DLW5BTZ101TQ2L
Series: *
Features: Line Common Mode Choke DCR
Package: Reel - TR
Family Name: DLW5BTZ
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-DLW5BTZ101TQ2L, 490-DLW5BTZ101TQ2L-ND, 490-DLW5BTZ101TQ2LTR

Buy Now
Common Mode Chokes - 490-DLW5BTZ101TQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTZ101TQ2LTR-ND
Common Mode Chokes 490-DLW5BTZ101TQ2LTR-ND
Line Common Mode Choke DCR

Line Common Mode Choke DCR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW5BTZ101TQ2L 868844-DLW5BTZ101TQ2L 490-DLW5BTZ101TQ2LTR-ND
Product Name SMD Inductor and Choke Common Mode Chokes - DLW5BTZ101TQ2L Common Mode Chokes
Mounting Option Surface Mount
Technology Power Line
Impedance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers