Murata Power Solutions Common Mode Choke, 500 Ohm, Surface Mount-Smd; Dc Current Rating Murata DLW5BTN501SQ2L

Description
COMMON MODE CHOKE, 500 OHM, SURFACE MOUNT-SMD; DC Current Rating:4A; Inductance:-; Product Range:DLW5BT Series; Impedance:500ohm; Product Length:5mm; Product Width:5mm; Product Height:2.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 500 OHM, SURFACE MOUNT-SMD; DC Current Rating:4A; Inductance:-; Product Range:DLW5BT Series; Impedance:500ohm; Product Length:5mm; Product Width:5mm; Product Height:2.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 500 Ohm, Surface Mount-Smd; Dc Current Rating Murata - 74M0690 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 500 Ohm, Surface Mount-Smd; Dc Current Rating Murata
74M0690
Common Mode Choke, 500 Ohm, Surface Mount-Smd; Dc Current Rating Murata 74M0690
COMMON MODE CHOKE, 500 OHM, SURFACE MOUNT-SMD; DC Current Rating:4A; Inductance:-; Product Range:DLW5BT Series; Impedance:500ohm; Product Length:5mm; Product Width:5mm; Product Height:2.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 500 OHM, SURFACE MOUNT-SMD; DC Current Rating:4A; Inductance:-; Product Range:DLW5BT Series; Impedance:500ohm; Product Length:5mm; Product Width:5mm; Product Height:2.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 74M0690
Product Name Common Mode Choke, 500 Ohm, Surface Mount-Smd; Dc Current Rating Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1670310 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-109-238-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers