CMC 5A 2LN 250 OHM SMD Product overview: DLW5BTN251SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 250 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTN251SQ2L can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 250 Ohms @ 100MHz 5A DCR 14mOhm (Typ)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DLW5BTN251SQ2L | 490-6037-2-ND |
| Product Name | SMD 5A 250 OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 250 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel |