Murata Electronics Common Mode Chokes DLW5BTM501TQ2L

Description
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 4A DCR 27mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 4A DCR 27mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-DLW5BTM501TQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTM501TQ2LTR-ND
Common Mode Chokes 490-DLW5BTM501TQ2LTR-ND
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 4A DCR 27mOhm

2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 4A DCR 27mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTM501TQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTM501TQ2LCT-ND
Common Mode Chokes 490-DLW5BTM501TQ2LCT-ND
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 4A DCR 27mOhm

2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 4A DCR 27mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTM501TQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTM501TQ2LDKR-ND
Common Mode Chokes 490-DLW5BTM501TQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 4A DCR 27mOhm

2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 4A DCR 27mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - DLW5BTM501TQ2L
868843-DLW5BTM501TQ2L
Common Mode Chokes - DLW5BTM501TQ2L 868843-DLW5BTM501TQ2L
Manufacturer: Murata Electronics North America Win Source Part Number: 868843-DLW5BTM501TQ2 L Series: DLW5B Operating Temperature Range: -40°C ~ 105°C Features: 2 Line Common Mode Choke Surface Mount 4A DCR 27mOhm Package: Horizontal, 6 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: DLW5BTM Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: DLW5BTM501TQ2L-ND, 490-11113-1, 490-11113-2, 490-11113-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 868843-DLW5BTM501TQ2L
Series: DLW5B
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 4A DCR 27mOhm
Package: Horizontal, 6 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLW5BTM
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: DLW5BTM501TQ2L-ND, 490-11113-1, 490-11113-2, 490-11113-6

Buy Now Datasheet
SMD 4A 500 OHM Inductor and Choke - 839-DLW5BTM501TQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4A 500 OHM Inductor and Choke
839-DLW5BTM501TQ2L
SMD 4A 500 OHM Inductor and Choke 839-DLW5BTM501TQ2L
CMC 4A 2LN 500 OHM SMD Product overview: DLW5BTM501TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 500 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM501TQ2L can be used for catalog matching and distributor lookup.

CMC 4A 2LN 500 OHM SMD Product overview: DLW5BTM501TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 500 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM501TQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DLW5BTM501TQ2LTR-ND 868843-DLW5BTM501TQ2L 839-DLW5BTM501TQ2L
Product Name Common Mode Chokes Common Mode Chokes - DLW5BTM501TQ2L SMD 4A 500 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0270 ohms
Rated DC Current 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details