2 Line Common Mode Choke Surface Mount 250 Ohms @ 100MHz 5A DCR 20mOhm
2 Line Common Mode Choke Surface Mount 250 Ohms @ 100MHz 5A DCR 20mOhm
2 Line Common Mode Choke Surface Mount 250 Ohms @ 100MHz 5A DCR 20mOhm
Manufacturer: Murata Electronics North America
Win Source Part Number: 868842-DLW5BTM251TQ2
Series: DLW5B
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 5A DCR 20mOhm
Package: Horizontal, 6 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLW5BTM
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-12644-6, 490-12644-2, 490-12644-1, DLW5BTM251TQ2L-ND
CMC 5A 2LN 250 OHM SMD Product overview: DLW5BTM251TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 250 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM251TQ2L can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DLW5BTM251TQ2LCT-ND | 868842-DLW5BTM251TQ2L | 839-DLW5BTM251TQ2L |
| Product Name | Common Mode Chokes | Common Mode Chokes - DLW5BTM251TQ2L | SMD 5A 250 OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.0200 ohms | ||
| Rated DC Current | 5000 milliamps |