Murata Electronics Common Mode Chokes - DLW5BTM251SQ2K DLW5BTM251SQ2K

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162074-DLW5BTM251SQ 2K Length: 5 mm Impedance: 250 Ω Test Frequency: 100 MHz Core Material: Ferrite Composition: Wirewound Height: 2.5 mm Width: 5 mm Categories: Common Mode Chokes Case / Package: 2020 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Min Operating Temperature: -40 °C RMS Current (Irms): 5 A Series Resistance: 20 mΩ
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162074-DLW5BTM251SQ 2K Length: 5 mm Impedance: 250 Ω Test Frequency: 100 MHz Core Material: Ferrite Composition: Wirewound Height: 2.5 mm Width: 5 mm Categories: Common Mode Chokes Case / Package: 2020 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Min Operating Temperature: -40 °C RMS Current (Irms): 5 A Series Resistance: 20 mΩ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DLW5BTM251SQ2K - 1162074-DLW5BTM251SQ2K - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - DLW5BTM251SQ2K
1162074-DLW5BTM251SQ2K
Common Mode Chokes - DLW5BTM251SQ2K 1162074-DLW5BTM251SQ2K
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162074-DLW5BTM251SQ 2K Length: 5 mm Impedance: 250 Ω Test Frequency: 100 MHz Core Material: Ferrite Composition: Wirewound Height: 2.5 mm Width: 5 mm Categories: Common Mode Chokes Case / Package: 2020 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Min Operating Temperature: -40 °C RMS Current (Irms): 5 A Series Resistance: 20 mΩ

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162074-DLW5BTM251SQ2K
Length: 5 mm
Impedance: 250 Ω
Test Frequency: 100 MHz
Core Material: Ferrite
Composition: Wirewound
Height: 2.5 mm
Width: 5 mm
Categories: Common Mode Chokes
Case / Package: 2020
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -40 °C
RMS Current (Irms): 5 A
Series Resistance: 20 mΩ

Buy Now
Dual SMD 250Ohm 100MHz Inductor and Choke - 839-DLW5BTM251SQ2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 250Ohm 100MHz Inductor and Choke
839-DLW5BTM251SQ2K
Dual SMD 250Ohm 100MHz Inductor and Choke 839-DLW5BTM251SQ2K
Common Mode Chokes Dual 250Ohm 100MHz 5A 0.02Ohm DCR SMD T/R Product overview: DLW5BTM251SQ2K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 250Ohm, 100MHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 250Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM251SQ2K can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 250Ohm 100MHz 5A 0.02Ohm DCR SMD T/R Product overview: DLW5BTM251SQ2K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 250Ohm, 100MHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 250Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM251SQ2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1162074-DLW5BTM251SQ2K 839-DLW5BTM251SQ2K
Product Name Common Mode Chokes - DLW5BTM251SQ2K Dual SMD 250Ohm 100MHz Inductor and Choke
Technology Standard; Wirewound Power Line
Core Material Ferrite
Application RF Choke
Impedance 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers