Murata Power Solutions Common Mode Chokes DLW5BTM142TQ2L

Description
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 2A DCR 56mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 2A DCR 56mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-DLW5BTM142TQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTM142TQ2LDKR-ND
Common Mode Chokes 490-DLW5BTM142TQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 2A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 2A DCR 56mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTM142TQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTM142TQ2LCT-ND
Common Mode Chokes 490-DLW5BTM142TQ2LCT-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 2A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 2A DCR 56mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTM142TQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTM142TQ2LTR-ND
Common Mode Chokes 490-DLW5BTM142TQ2LTR-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 2A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 2A DCR 56mOhm

Buy Now Datasheet
SMD 2A Inductor and Choke - 839-DLW5BTM142TQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A Inductor and Choke
839-DLW5BTM142TQ2L
SMD 2A Inductor and Choke 839-DLW5BTM142TQ2L
CMC 2A 2LN 1.4K OHM SMD Product overview: DLW5BTM142TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM142TQ2L can be used for catalog matching and distributor lookup.

CMC 2A 2LN 1.4K OHM SMD Product overview: DLW5BTM142TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM142TQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - DLW5BTM142TQ2L
1033488-DLW5BTM142TQ2L
Common Mode Chokes - DLW5BTM142TQ2L 1033488-DLW5BTM142TQ2L
Manufacturer: Murata Electronics North America Win Source Part Number: 1033488-DLW5BTM142TQ 2L Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 2A Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.098" (2.50mm) Number of Lines: 2 Impedance @ Frequency: 1.4 kOhm @ 100MHz DC Resistance (DCR) (Max): 56 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Horizontal, 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033488-DLW5BTM142TQ2L
Packaging: Reel - TR
Voltage Rating - DC: 50V
Current Rating (Max): 2A
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Impedance @ Frequency: 1.4 kOhm @ 100MHz
DC Resistance (DCR) (Max): 56 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Horizontal, 6 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Common Mode Chokes - 1048555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1048555
Common Mode Chokes 1048555
Murata DLW5BTM142TQ2L Common Mode Choke

Murata DLW5BTM142TQ2L Common Mode Choke

Supplier's Site
Common Mode Chokes - 1225344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1225344
Common Mode Chokes 1225344
Murata DLW5BTM142TQ2L Common Mode Choke

Murata DLW5BTM142TQ2L Common Mode Choke

Supplier's Site
Common Mode Chokes - 1048555P - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1048555P
Common Mode Chokes 1048555P
Murata DLW5BTM142TQ2L Common Mode Choke

Murata DLW5BTM142TQ2L Common Mode Choke

Supplier's Site
Common Mode Filters / Chokes 2000mA 5.0x3.6mm DCR0.040ohm+/-40% - 535-DLW5BTM142TQ2L - Utmel Electronic Limited
Hong Kong, China
Common Mode Filters / Chokes 2000mA 5.0x3.6mm DCR0.040ohm+/-40%
535-DLW5BTM142TQ2L
Common Mode Filters / Chokes 2000mA 5.0x3.6mm DCR0.040ohm+/-40% 535-DLW5BTM142TQ2L
Common Mode Filters / Chokes 2000mA 5.0x3.6mm DCR0.040ohm+/-40%

Common Mode Filters / Chokes 2000mA 5.0x3.6mm DCR0.040ohm+/-40%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 490-DLW5BTM142TQ2LDKR-ND 839-DLW5BTM142TQ2L 1033488-DLW5BTM142TQ2L 1048555 1048555P 535-DLW5BTM142TQ2L
Product Name Common Mode Chokes SMD 2A Inductor and Choke Common Mode Chokes - DLW5BTM142TQ2L Common Mode Chokes Common Mode Chokes Common Mode Filters / Chokes 2000mA 5.0x3.6mm DCR0.040ohm+/-40%
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Application Common Mode Choke; RF Choke Common Mode Choke Common Mode Choke
DCR 0.0560 ohms 0.0560 ohms 1400 ohms
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Common Mode Chokes - 237-2289-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details