Murata Power Solutions Common Mode Chokes DLW5BTM142SQ2L

Description
Murata DLW5BTM142SQ2L Common Mode Choke
Request a Quote Datasheet
Description
Murata DLW5BTM142SQ2L Common Mode Choke
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 1048554P - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1048554P
Common Mode Chokes 1048554P
Murata DLW5BTM142SQ2L Common Mode Choke

Murata DLW5BTM142SQ2L Common Mode Choke

Supplier's Site
Common Mode Chokes - 1225343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1225343
Common Mode Chokes 1225343
Murata DLW5BTM142SQ2L Common Mode Choke

Murata DLW5BTM142SQ2L Common Mode Choke

Supplier's Site
Common Mode Chokes - 1048554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1048554
Common Mode Chokes 1048554
Murata DLW5BTM142SQ2L Common Mode Choke

Murata DLW5BTM142SQ2L Common Mode Choke

Supplier's Site
SMD 1.5A Inductor and Choke - 839-DLW5BTM142SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A Inductor and Choke
839-DLW5BTM142SQ2L
SMD 1.5A Inductor and Choke 839-DLW5BTM142SQ2L
CMC 1.5A 2LN 1.4K OHM SMD Product overview: DLW5BTM142SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM142SQ2L can be used for catalog matching and distributor lookup.

CMC 1.5A 2LN 1.4K OHM SMD Product overview: DLW5BTM142SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM142SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-DLW5BTM142SQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTM142SQ2LCT-ND
Common Mode Chokes 490-DLW5BTM142SQ2LCT-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTM142SQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTM142SQ2LDKR-ND
Common Mode Chokes 490-DLW5BTM142SQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTM142SQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTM142SQ2LTR-ND
Common Mode Chokes 490-DLW5BTM142SQ2LTR-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1048554P 1225343 839-DLW5BTM142SQ2L 490-DLW5BTM142SQ2LCT-ND
Product Name Common Mode Chokes Common Mode Chokes SMD 1.5A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Application Common Mode Choke Common Mode Choke Common Mode Choke; RF Choke
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps
Impedance 1400 ohms 1400 ohms 1400 ohms
Testing Frequency 100000 kHz 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176787-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details