Murata Power Solutions Common Mode Choke, 1.4Kohm, 1.5A, Smd; Rated Current Murata DLW5BTM142SQ2L

Description
COMMON MODE CHOKE, 1.4KOHM, 1.5A, SMD; Rated Current:1.5A; Inductance:-; Product Range:DLW5B Series; Impedance:1.4kohm; Common Mode Filter Case:5mm x 5mm x 2.35mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 1.4KOHM, 1.5A, SMD; Rated Current:1.5A; Inductance:-; Product Range:DLW5B Series; Impedance:1.4kohm; Common Mode Filter Case:5mm x 5mm x 2.35mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 1.4Kohm, 1.5A, Smd; Rated Current Murata - 45Y5006 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 1.4Kohm, 1.5A, Smd; Rated Current Murata
45Y5006
Common Mode Choke, 1.4Kohm, 1.5A, Smd; Rated Current Murata 45Y5006
COMMON MODE CHOKE, 1.4KOHM, 1.5A, SMD; Rated Current:1.5A; Inductance:-; Product Range:DLW5B Series; Impedance:1.4kohm; Common Mode Filter Case:5mm x 5mm x 2.35mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

COMMON MODE CHOKE, 1.4KOHM, 1.5A, SMD; Rated Current:1.5A; Inductance:-; Product Range:DLW5B Series; Impedance:1.4kohm; Common Mode Filter Case:5mm x 5mm x 2.35mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45Y5006
Product Name Common Mode Choke, 1.4Kohm, 1.5A, Smd; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEMS10BFPDVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details