Murata Electronics Common Mode Chokes - DLW5BTM102TQ2K DLW5BTM102TQ2K

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055599-DLW5BTM102TQ 2K Packaging: Digi-Reel® Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Tolerance: 40 % Impedance: 1 kΩ Test Frequency: 100 MHz Core Material: Ferrite Composition: Wirewound Height: 2.4892 mm Number of Lines: 2 Weight: 299.994654 mg Resistance: 1 kΩ Current: 2.5 A Width: 5.0038 mm Categories: Common Mode Chokes DC Resistance (DCR): 24 mΩ Case / Package: 2020 Alternative Parts (Cross-Reference): DLW5BTN102SQ2L; EXC-24CB102U; ACP3225-102-2P-T000; ACM2520-102-2P; MCZ1210AD102T; DLW5BSM102SQ2L; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Max DC Current: 2.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.5 A Series Resistance: 34 mΩ
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055599-DLW5BTM102TQ 2K Packaging: Digi-Reel® Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Tolerance: 40 % Impedance: 1 kΩ Test Frequency: 100 MHz Core Material: Ferrite Composition: Wirewound Height: 2.4892 mm Number of Lines: 2 Weight: 299.994654 mg Resistance: 1 kΩ Current: 2.5 A Width: 5.0038 mm Categories: Common Mode Chokes DC Resistance (DCR): 24 mΩ Case / Package: 2020 Alternative Parts (Cross-Reference): DLW5BTN102SQ2L; EXC-24CB102U; ACP3225-102-2P-T000; ACM2520-102-2P; MCZ1210AD102T; DLW5BSM102SQ2L; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Max DC Current: 2.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.5 A Series Resistance: 34 mΩ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DLW5BTM102TQ2K - 1055599-DLW5BTM102TQ2K - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - DLW5BTM102TQ2K
1055599-DLW5BTM102TQ2K
Common Mode Chokes - DLW5BTM102TQ2K 1055599-DLW5BTM102TQ2K
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055599-DLW5BTM102TQ 2K Packaging: Digi-Reel® Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Tolerance: 40 % Impedance: 1 kΩ Test Frequency: 100 MHz Core Material: Ferrite Composition: Wirewound Height: 2.4892 mm Number of Lines: 2 Weight: 299.994654 mg Resistance: 1 kΩ Current: 2.5 A Width: 5.0038 mm Categories: Common Mode Chokes DC Resistance (DCR): 24 mΩ Case / Package: 2020 Alternative Parts (Cross-Reference): DLW5BTN102SQ2L; EXC-24CB102U; ACP3225-102-2P-T000; ACM2520-102-2P; MCZ1210AD102T; DLW5BSM102SQ2L; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Max DC Current: 2.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.5 A Series Resistance: 34 mΩ

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055599-DLW5BTM102TQ2K
Packaging: Digi-Reel®
Termination: SMD/SMT
Length: 5.0038 mm
Mounting: SMD (SMT)
Tolerance: 40 %
Impedance: 1 kΩ
Test Frequency: 100 MHz
Core Material: Ferrite
Composition: Wirewound
Height: 2.4892 mm
Number of Lines: 2
Weight: 299.994654 mg
Resistance: 1 kΩ
Current: 2.5 A
Width: 5.0038 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 24 mΩ
Case / Package: 2020
Alternative Parts (Cross-Reference): DLW5BTN102SQ2L; EXC-24CB102U; ACP3225-102-2P-T000; ACM2520-102-2P; MCZ1210AD102T; DLW5BSM102SQ2L;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Max DC Current: 2.5 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 2.5 A
Series Resistance: 34 mΩ

Buy Now
1000 OHM Inductor and Choke - 839-DLW5BTM102TQ2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000 OHM Inductor and Choke
839-DLW5BTM102TQ2K
1000 OHM Inductor and Choke 839-DLW5BTM102TQ2K
Common Mode Chokes / Filters 1000 OHM Product overview: DLW5BTM102TQ2K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM102TQ2K can be used for catalog matching and distributor lookup.

Common Mode Chokes / Filters 1000 OHM Product overview: DLW5BTM102TQ2K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM102TQ2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1055599-DLW5BTM102TQ2K 839-DLW5BTM102TQ2K
Product Name Common Mode Chokes - DLW5BTM102TQ2K 1000 OHM Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard; Wirewound Common Mode Choke Coil
Core Material Ferrite
Application RF Choke
DCR 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT50-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details