Murata Electronics SMD 6A 100 OHM Inductor and Choke DLW5BTM101TQ2L

Description
CMC 6A 2LN 100 OHM SMD Product overview: DLW5BTM101TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 100 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM101TQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 6A 2LN 100 OHM SMD Product overview: DLW5BTM101TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 100 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM101TQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6A 100 OHM Inductor and Choke - 839-DLW5BTM101TQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 100 OHM Inductor and Choke
839-DLW5BTM101TQ2L
SMD 6A 100 OHM Inductor and Choke 839-DLW5BTM101TQ2L
CMC 6A 2LN 100 OHM SMD Product overview: DLW5BTM101TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 100 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM101TQ2L can be used for catalog matching and distributor lookup.

CMC 6A 2LN 100 OHM SMD Product overview: DLW5BTM101TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 100 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM101TQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-DLW5BTM101TQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTM101TQ2LDKR-ND
Common Mode Chokes 490-DLW5BTM101TQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 6A DCR 13mOhm

2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 6A DCR 13mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTM101TQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTM101TQ2LCT-ND
Common Mode Chokes 490-DLW5BTM101TQ2LCT-ND
2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 6A DCR 13mOhm

2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 6A DCR 13mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTM101TQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTM101TQ2LTR-ND
Common Mode Chokes 490-DLW5BTM101TQ2LTR-ND
2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 6A DCR 13mOhm

2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 6A DCR 13mOhm

Buy Now Datasheet
Common Mode Chokes - DLW5BTM101TQ2L - 868841-DLW5BTM101TQ2L - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - DLW5BTM101TQ2L
868841-DLW5BTM101TQ2L
Common Mode Chokes - DLW5BTM101TQ2L 868841-DLW5BTM101TQ2L
Manufacturer: Murata Electronics North America Win Source Part Number: 868841-DLW5BTM101TQ2 L Series: DLW5B Operating Temperature Range: -40°C ~ 105°C Features: 2 Line Common Mode Choke Surface Mount 6A DCR 13mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: DLW5BTM Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11109-6, DLW5BTM101TQ2L-ND, 490-11109-1, 490-11109-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 868841-DLW5BTM101TQ2L
Series: DLW5B
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 6A DCR 13mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLW5BTM
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-11109-6, DLW5BTM101TQ2L-ND, 490-11109-1, 490-11109-2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW5BTM101TQ2L 490-DLW5BTM101TQ2LDKR-ND 868841-DLW5BTM101TQ2L
Product Name SMD 6A 100 OHM Inductor and Choke Common Mode Chokes Common Mode Chokes - DLW5BTM101TQ2L
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Signal Line/Power Line
Impedance 100 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 2-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details