Murata DLW5BTM101SQ2L Common Mode Choke
Murata DLW5BTM101SQ2L Common Mode Choke
Murata DLW5BTM101SQ2L Common Mode Choke
2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 6A DCR 13mOhm
2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 6A DCR 13mOhm
2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 6A DCR 13mOhm
CMC 6A 2LN 100 OHM SMD Product overview: DLW5BTM101SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 100 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM101SQ2L can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1048552P | 1048552 | 490-DLW5BTM101SQ2LCT-ND | 839-DLW5BTM101SQ2L |
| Product Name | Common Mode Chokes | Common Mode Chokes | Common Mode Chokes | SMD 6A 100 OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Application | Common Mode Choke | Common Mode Choke | Common Mode Choke; RF Choke | |
| Rated DC Current | 6000 milliamps | 6000 milliamps | 6000 milliamps | |
| Impedance | 100 ohms | 100 ohms | 100 ohms | |
| Testing Frequency | 100000 kHz | 100000 kHz |