Murata Electronics Filters Common Mode Chokes DLW5BTH501TQ2L

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Filters Common Mode Chokes Series: DLW5BT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power, Signal Line Number of Lines: 2 Impedance @ Frequency: 500 Ohms @ 100 MHz Current Rating (Max): 2.5A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Filters Common Mode Chokes Series: DLW5BT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power, Signal Line Number of Lines: 2 Impedance @ Frequency: 500 Ohms @ 100 MHz Current Rating (Max): 2.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Common Mode Chokes
Filters Common Mode Chokes
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Filters Common Mode Chokes Series: DLW5BT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power, Signal Line Number of Lines: 2 Impedance @ Frequency: 500 Ohms @ 100 MHz Current Rating (Max): 2.5A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Filters Common Mode Chokes
Series: DLW5BT
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Filter Type: Power, Signal Line
Number of Lines: 2
Impedance @ Frequency: 500 Ohms @ 100 MHz
Current Rating (Max): 2.5A

Buy Now Datasheet
Automotive SMD 2.5A 500OHM Inductor and Choke - 839-DLW5BTH501TQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2.5A 500OHM Inductor and Choke
839-DLW5BTH501TQ2L
Automotive SMD 2.5A 500OHM Inductor and Choke 839-DLW5BTH501TQ2L
CMC 2.5A 2LN 500OHM SMD AEC-Q200 Product overview: DLW5BTH501TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.5A, 500OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.5A, 500OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTH501TQ2L can be used for catalog matching and distributor lookup.

CMC 2.5A 2LN 500OHM SMD AEC-Q200 Product overview: DLW5BTH501TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.5A, 500OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.5A, 500OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTH501TQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-DLW5BTH501TQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTH501TQ2LDKR-ND
Common Mode Chokes 490-DLW5BTH501TQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2.5A DCR 27mOhm

2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2.5A DCR 27mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTH501TQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTH501TQ2LTR-ND
Common Mode Chokes 490-DLW5BTH501TQ2LTR-ND
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2.5A DCR 27mOhm

2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2.5A DCR 27mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTH501TQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTH501TQ2LCT-ND
Common Mode Chokes 490-DLW5BTH501TQ2LCT-ND
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2.5A DCR 27mOhm

2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2.5A DCR 27mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW5BTH501TQ2L 490-DLW5BTH501TQ2LDKR-ND
Product Name Filters Common Mode Chokes Automotive SMD 2.5A 500OHM Inductor and Choke Common Mode Chokes
Application RF Choke Common Mode Choke; RF Choke
Rated DC Current 2500 milliamps 2500 milliamps
Impedance 500 ohms 500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details