Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Filters Common Mode Chokes
Series: DLW5BT
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Filter Type: Power, Signal Line
Impedance @ Frequency: 100 Ohms @ 100 MHz
Current Rating (Max): 4A
DC Resistance (DCR) (Max): 13mOhm
2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 4A DCR 13mOhm
2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 4A DCR 13mOhm
2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 4A DCR 13mOhm
CMC 4A 2LN 100 OHM SMD AEC-Q200 Product overview: DLW5BTH101TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4A, 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4A, 100 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTH101TQ2L can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DLW5BTH101TQ2LTR-ND | 839-DLW5BTH101TQ2L | |
| Product Name | Filters Common Mode Chokes | Common Mode Chokes | Automotive SMD 4A 100 OHM Inductor and Choke |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| DCR | 0.0130 ohms | 0.0130 ohms | |
| Rated DC Current | 4000 milliamps | 4000 milliamps | |
| Impedance | 100 ohms | 100 ohms | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |