Murata Power Solutions Common Mode Filter, Auto, 100 Ohm, 4A; Rated Current Murata DLW5BTH101TQ2L

Description
COMMON MODE FILTER, AUTO, 100 OHM, 4A; Rated Current:4A; Inductance:-; Product Range:DLW5BT Series; Impedance:100ohm; Common Mode Filter Case:5mm x 5mm x 2.35mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, AUTO, 100 OHM, 4A; Rated Current:4A; Inductance:-; Product Range:DLW5BT Series; Impedance:100ohm; Common Mode Filter Case:5mm x 5mm x 2.35mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Auto, 100 Ohm, 4A; Rated Current Murata - 57AC6678 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Auto, 100 Ohm, 4A; Rated Current Murata
57AC6678
Common Mode Filter, Auto, 100 Ohm, 4A; Rated Current Murata 57AC6678
COMMON MODE FILTER, AUTO, 100 OHM, 4A; Rated Current:4A; Inductance:-; Product Range:DLW5BT Series; Impedance:100ohm; Common Mode Filter Case:5mm x 5mm x 2.35mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC ( RoHS Compliant: Yes

COMMON MODE FILTER, AUTO, 100 OHM, 4A; Rated Current:4A; Inductance:-; Product Range:DLW5BT Series; Impedance:100ohm; Common Mode Filter Case:5mm x 5mm x 2.35mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 57AC6678
Product Name Common Mode Filter, Auto, 100 Ohm, 4A; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609998-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 250 amps
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details