Murata Power Solutions Common Mode Choke, 350 Ohm, Surface Mount-Smd; Dc Current Rating Murata DLW5BSN351SQ2L

Description
COMMON MODE CHOKE, 350 OHM, SURFACE MOUNT-SMD; DC Current Rating:2A; Inductance:-; Product Range:DLW5BS Series; Impedance:350ohm; Product Length:5mm; Product Width:5mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 350 OHM, SURFACE MOUNT-SMD; DC Current Rating:2A; Inductance:-; Product Range:DLW5BS Series; Impedance:350ohm; Product Length:5mm; Product Width:5mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 350 Ohm, Surface Mount-Smd; Dc Current Rating Murata - 74M0685 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 350 Ohm, Surface Mount-Smd; Dc Current Rating Murata
74M0685
Common Mode Choke, 350 Ohm, Surface Mount-Smd; Dc Current Rating Murata 74M0685
COMMON MODE CHOKE, 350 OHM, SURFACE MOUNT-SMD; DC Current Rating:2A; Inductance:-; Product Range:DLW5BS Series; Impedance:350ohm; Product Length:5mm; Product Width:5mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 350 OHM, SURFACE MOUNT-SMD; DC Current Rating:2A; Inductance:-; Product Range:DLW5BS Series; Impedance:350ohm; Product Length:5mm; Product Width:5mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 74M0685
Product Name Common Mode Choke, 350 Ohm, Surface Mount-Smd; Dc Current Rating Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678332 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details