Murata Power Solutions Common Mode Chokes DLW5BSN302SQ2L

Description
2 Line Common Mode Choke Surface Mount 3 kOhms @ 100MHz 500mA DCR 300mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 3 kOhms @ 100MHz 500mA DCR 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DLW5BSN302SQ2L-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
DLW5BSN302SQ2L-ND
Common Mode Chokes DLW5BSN302SQ2L-ND
2 Line Common Mode Choke Surface Mount 3 kOhms @ 100MHz 500mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 3 kOhms @ 100MHz 500mA DCR 300mOhm

Buy Now Datasheet
SMD 500MA Inductor and Choke - 839-DLW5BSN302SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA Inductor and Choke
839-DLW5BSN302SQ2L
SMD 500MA Inductor and Choke 839-DLW5BSN302SQ2L
CMC 500MA 2LN 3K OHM SMD Product overview: DLW5BSN302SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSN302SQ2L can be used for catalog matching and distributor lookup.

CMC 500MA 2LN 3K OHM SMD Product overview: DLW5BSN302SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSN302SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes Dual 3kOhm 100MHz 500mA 300mOhm DCR SMD Embossed T/R - 535-DLW5BSN302SQ2L - Utmel Electronic Limited
Hong Kong, China
Common Mode Chokes Dual 3kOhm 100MHz 500mA 300mOhm DCR SMD Embossed T/R
535-DLW5BSN302SQ2L
Common Mode Chokes Dual 3kOhm 100MHz 500mA 300mOhm DCR SMD Embossed T/R 535-DLW5BSN302SQ2L
Common Mode Chokes Dual 3kOhm 100MHz 500mA 300mOhm DCR SMD Embossed T/R

Common Mode Chokes Dual 3kOhm 100MHz 500mA 300mOhm DCR SMD Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number DLW5BSN302SQ2L-ND 839-DLW5BSN302SQ2L 535-DLW5BSN302SQ2L
Product Name Common Mode Chokes SMD 500MA Inductor and Choke Common Mode Chokes Dual 3kOhm 100MHz 500mA 300mOhm DCR SMD Embossed T/R
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0087 microH
View Details
2 suppliers
Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-251 0402AF-251XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details