Murata Power Solutions Common Mode Choke Coil, 5A, 100Mhz; Rated Current Murata DLW5BSN191SQ2L

Description
COMMON MODE CHOKE COIL, 5A, 100MHZ; Rated Current:5A; Inductance:-; Product Range:DLW5BS Series; Impedance:190ohm; Common Mode Filter Case:5mm x 5mm x 4.5mm; Automotive Qualification Standard:-; Case Dimensions:5mm x 5mm x 4.5mm RoHS Compliant: Yes
Description
COMMON MODE CHOKE COIL, 5A, 100MHZ; Rated Current:5A; Inductance:-; Product Range:DLW5BS Series; Impedance:190ohm; Common Mode Filter Case:5mm x 5mm x 4.5mm; Automotive Qualification Standard:-; Case Dimensions:5mm x 5mm x 4.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke Coil, 5A, 100Mhz; Rated Current Murata - 74M0683 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke Coil, 5A, 100Mhz; Rated Current Murata
74M0683
Common Mode Choke Coil, 5A, 100Mhz; Rated Current Murata 74M0683
COMMON MODE CHOKE COIL, 5A, 100MHZ; Rated Current:5A; Inductance:-; Product Range:DLW5BS Series; Impedance:190ohm; Common Mode Filter Case:5mm x 5mm x 4.5mm; Automotive Qualification Standard:-; Case Dimensions:5mm x 5mm x 4.5mm RoHS Compliant: Yes

COMMON MODE CHOKE COIL, 5A, 100MHZ; Rated Current:5A; Inductance:-; Product Range:DLW5BS Series; Impedance:190ohm; Common Mode Filter Case:5mm x 5mm x 4.5mm; Automotive Qualification Standard:-; Case Dimensions:5mm x 5mm x 4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 74M0683
Product Name Common Mode Choke Coil, 5A, 100Mhz; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details