Murata Electronics Common Mode Chokes DLW5BSM801TQ2L

Description
2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 2A DCR 56mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 2A DCR 56mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-DLW5BSM801TQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM801TQ2LTR-ND
Common Mode Chokes 490-DLW5BSM801TQ2LTR-ND
2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 2A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 2A DCR 56mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM801TQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM801TQ2LCT-ND
Common Mode Chokes 490-DLW5BSM801TQ2LCT-ND
2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 2A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 2A DCR 56mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM801TQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM801TQ2LDKR-ND
Common Mode Chokes 490-DLW5BSM801TQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 2A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 2A DCR 56mOhm

Buy Now Datasheet
Filters - Common Mode Chokes - 1351921-DLW5BSM801TQ2L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1351921-DLW5BSM801TQ2L
Filters - Common Mode Chokes 1351921-DLW5BSM801TQ2L
Win Source Part Number: 1351921-DLW5BSM801TQ 2L Category: Filters - Common Mode Chokes Series: DLW5B Package: Tape & Reel Voltage Rating - DC: 50V Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Current Rating (Max): 2A Standard Package: 400 Filter Type: Power, Signal Line Height (Max): 0.177" (4.50mm) Number of Lines: 2 Impedance @ Frequency: 800 Ohms @ 100 MHz Mounting Type: Surface Mount Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: DLW5BSM DC Resistance (DCR) (Max): 56mOhm

Win Source Part Number: 1351921-DLW5BSM801TQ2L
Category: Filters - Common Mode Chokes
Series: DLW5B
Package: Tape & Reel
Voltage Rating - DC: 50V
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Current Rating (Max): 2A
Standard Package: 400
Filter Type: Power, Signal Line
Height (Max): 0.177" (4.50mm)
Number of Lines: 2
Impedance @ Frequency: 800 Ohms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: DLW5BSM
DC Resistance (DCR) (Max): 56mOhm

Buy Now Datasheet
SMD 2A 800 OHM Inductor and Choke - 839-DLW5BSM801TQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 800 OHM Inductor and Choke
839-DLW5BSM801TQ2L
SMD 2A 800 OHM Inductor and Choke 839-DLW5BSM801TQ2L
CMC 2A 2LN 800 OHM SMD Product overview: DLW5BSM801TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 800 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 800 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM801TQ2L can be used for catalog matching and distributor lookup.

CMC 2A 2LN 800 OHM SMD Product overview: DLW5BSM801TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 800 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 800 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM801TQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DLW5BSM801TQ2LTR-ND 1351921-DLW5BSM801TQ2L 839-DLW5BSM801TQ2L
Product Name Common Mode Chokes Filters - Common Mode Chokes SMD 2A 800 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0560 ohms 0.0560 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers